IXYS Corporation Current Regulation/Management IXCP30M35A

Description
Current Regulator Regulator 30mA TO-220-3
Description
Current Regulator Regulator 30mA TO-220-3
Datasheet
Datasheet Summary
Powered by GS/AI

The IXCP30M35A is a high voltage current regulator from Quarktwin Technology Ltd., designed for both AC and DC applications. It features a non-switchable, two-terminal configuration that provides extremely stable current characteristics with a temperature stability of ±50 ppm/K. The device has a maximum breakdown voltage of 450 V and can handle continuous power dissipation of up to 40 W, making it suitable for various applications including PABX current sources, telephone line terminations, and surge protection. This current regulator can be configured for bidirectional operation, allowing it to be used in series surge protection and soft start-up applications. The IXCP30M35A is housed in a TO-220 package, which is a standard form factor for easy integration into existing designs. Its ability to maintain stable current levels under varying conditions makes it a reliable choice for engineers looking for robust current management solutions in high voltage environments.

Datasheet Summary
Powered by GS/AI

The IXCP30M35A is a high voltage current regulator from Quarktwin Technology Ltd., designed for both AC and DC applications. It features a non-switchable, two-terminal configuration that provides extremely stable current characteristics with a temperature stability of ±50 ppm/K. The device has a maximum breakdown voltage of 450 V and can handle continuous power dissipation of up to 40 W, making it suitable for various applications including PABX current sources, telephone line terminations, and surge protection. This current regulator can be configured for bidirectional operation, allowing it to be used in series surge protection and soft start-up applications. The IXCP30M35A is housed in a TO-220 package, which is a standard form factor for easy integration into existing designs. Its ability to maintain stable current levels under varying conditions makes it a reliable choice for engineers looking for robust current management solutions in high voltage environments.

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - IXCP30M35A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
IXCP30M35A
Current Regulation/Management IXCP30M35A
Current Regulator Regulator 30mA TO-220-3

Current Regulator Regulator 30mA TO-220-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXCP30M35A
Product Name Current Regulation/Management
Type TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details