The ISPPAC10-01PI is an In-System Programmable (ISP) analog circuit designed for various signal conditioning applications. It features four programmable gain/attenuation stages with a gain range from 0dB to 80dB and a bandwidth of up to 550kHz. The device supports signal summation from up to four inputs and includes precision active filtering capabilities within the frequency range of 10kHz to 100kHz. This product operates on a single +5V supply and is housed in a 28-pin plastic DIP package. It utilizes non-volatile E²CMOS technology for configuration, allowing for up to 10,000 programming cycles. The ISPPAC10-01PI is equipped with a JTAG compliant serial port for programming and verification, enabling easy integration into existing designs. With a low total harmonic distortion (THD) of less than -74dB at 10kHz and a high common mode rejection (CMR) of 69dB, this device is suitable for high-performance applications such as analog front ends and sensor signal conditioning. The operating temperature range is from -40°C to +85°C, making it versatile for various environmental conditions.
Win Source Part Number: 1382378-ISPPAC10-01P
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Series: ispPAC10
Package: Bulk
Applications: General Purpose
Standard Package: 1 pcs
Voltage - Input: 1V ~ 4V
Current - Supply: 23 mA
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: ISPPAC10
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Power Supply Controller General Purpose 28-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1382378-ISPPAC10-01PI | ISPPAC10-01PI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | Power Supply Controllers, Monitors |
| Output Options | Inverting |