Zilog Voltage Regulators - Linear IXD1415FF01MR-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415FF01MR-G is a dual output linear voltage regulator designed for applications requiring a fixed output of 200mA per channel. It operates within an input voltage range of 2.0V to 28V and provides output voltages from 0.8V to 5.0V. The device features an output voltage accuracy of ±1.0% and is suitable for use in various portable and battery-powered consumer electronics. It includes an ON/OFF switch for power management and is housed in a compact SOT-26 package, making it ideal for space-constrained designs. The low dropout voltage and efficient performance make it a viable option for applications needing reliable voltage regulation.

Datasheet Summary
Powered by GS/AI

The IXD1415FF01MR-G is a dual output linear voltage regulator designed for applications requiring a fixed output of 200mA per channel. It operates within an input voltage range of 2.0V to 28V and provides output voltages from 0.8V to 5.0V. The device features an output voltage accuracy of ±1.0% and is suitable for use in various portable and battery-powered consumer electronics. It includes an ON/OFF switch for power management and is housed in a compact SOT-26 package, making it ideal for space-constrained designs. The low dropout voltage and efficient performance make it a viable option for applications needing reliable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415FF01MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415FF01MR-G
Voltage Regulators - Linear IXD1415FF01MR-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415FF01MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details