Zilog Voltage Regulators - Linear IXD1415CC60ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415CC60ER-G is a dual output linear voltage regulator designed for applications requiring a fixed output of 200mA per channel. It operates within an input voltage range of 2.7V to 6.0V and provides output voltages from 0.8V to 5.0V. The device features an accuracy of ±1.0% and includes an ON/OFF switch for power management. With low power consumption and compact packaging in USP-6C format, it is suitable for portable and battery-powered devices. The regulator is internally compensated for stability, allowing the use of low ESR ceramic capacitors at the output, making it ideal for various consumer electronics and automotive applications.

Datasheet Summary
Powered by GS/AI

The IXD1415CC60ER-G is a dual output linear voltage regulator designed for applications requiring a fixed output of 200mA per channel. It operates within an input voltage range of 2.7V to 6.0V and provides output voltages from 0.8V to 5.0V. The device features an accuracy of ±1.0% and includes an ON/OFF switch for power management. With low power consumption and compact packaging in USP-6C format, it is suitable for portable and battery-powered devices. The regulator is internally compensated for stability, allowing the use of low ESR ceramic capacitors at the output, making it ideal for various consumer electronics and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415CC60ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415CC60ER-G
Voltage Regulators - Linear IXD1415CC60ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415CC60ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details