Zilog Voltage Regulators - Linear IXD1415CC22ER-G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Datasheet
Datasheet Summary
Powered by GS/AI

The IXD1415CC22ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation in various applications. It features an output current capability of 200mA per channel and operates within an input voltage range of 2.0V to 28V. The output voltage range is adjustable from 0.8V to 5.0V, allowing for flexibility in design. The device offers an accuracy of ±1.0% and includes an ON/OFF switch for power management. Its compact USP-6C package (1.8mm x 2.0mm x 0.6mm) makes it suitable for space-constrained applications. The low power consumption and high efficiency make it ideal for battery-powered devices and portable electronics.

Datasheet Summary
Powered by GS/AI

The IXD1415CC22ER-G is a dual output linear voltage regulator designed to provide stable voltage regulation in various applications. It features an output current capability of 200mA per channel and operates within an input voltage range of 2.0V to 28V. The output voltage range is adjustable from 0.8V to 5.0V, allowing for flexibility in design. The device offers an accuracy of ±1.0% and includes an ON/OFF switch for power management. Its compact USP-6C package (1.8mm x 2.0mm x 0.6mm) makes it suitable for space-constrained applications. The low power consumption and high efficiency make it ideal for battery-powered devices and portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IXD1415CC22ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IXD1415CC22ER-G
Voltage Regulators - Linear IXD1415CC22ER-G
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IXD1415CC22ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details