Lattice Semiconductor Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISPPAC-POWR1208-01TN44E ISPPAC-POWR1208-01TN44E

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 351188-POWR1208 Packaging: Tray Applications: Power Supply Monitor, Sequencer Mounting: SMD (SMT) Voltage - Input: 0 V to 6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 351188-POWR1208 Packaging: Tray Applications: Power Supply Monitor, Sequencer Mounting: SMD (SMT) Voltage - Input: 0 V to 6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISPPAC-POWR1208-01TN44E - 351188-POWR1208 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISPPAC-POWR1208-01TN44E
351188-POWR1208
PMIC - PMIC - Power Supply Controllers, Monitors - ISPPAC-POWR1208-01TN44E 351188-POWR1208
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 351188-POWR1208 Packaging: Tray Applications: Power Supply Monitor, Sequencer Mounting: SMD (SMT) Voltage - Input: 0 V to 6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 351188-POWR1208
Packaging: Tray
Applications: Power Supply Monitor, Sequencer
Mounting: SMD (SMT)
Voltage - Input: 0 V to 6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 44-TQFP (10x10)
Supply Voltage - Operating: 2.25 V to 5.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISPPAC-POWR1208-01TN44E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISPPAC-POWR1208-01TN44E
Power Supply Controllers, Monitors ISPPAC-POWR1208-01TN44E
Power Supply Controller Power Supply Monitor, Sequencer 44-TQFP (10x10)

Power Supply Controller Power Supply Monitor, Sequencer 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 351188-POWR1208 ISPPAC-POWR1208-01TN44E
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISPPAC-POWR1208-01TN44E Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1904863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details