Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| - Controller, DDR Voltage Regulator IC 1 Output 16-QFN (3x3) | |
| - Controller, Intel VR13 Voltage Regulator IC 2 Output PG-VQFN-40-13 | |
| - Controller, Intel VR13 Voltage Regulator IC 2 Output PG-VQFN-48-63 | |
| - Converter, DDR Voltage Regulator IC 1 Output 8-HSOIC | |
| - Digital Multi-phase Controller Voltage Regulator IC 2 - Dual Output 40-QFN (5x5) | |
| - Network, Telecom Voltage Regulator IC 1 Output 16-QFN (3x3) | |
| Bias Controller PMIC 10-MSOP | |
| Bias Controller PMIC 16-QFN (3x3) | |
| Bias Controller PMIC 16-QSOP | |
| Bias Controller PMIC 20-QFN (4x4) | |
| Bias Controller PMIC 20-QSOP | |
| Bias Controller PMIC U-QFN3030-16 (Type B) | |
| Current Mirror Regulator High-Side 1A SM8 | |
| Earth Leakage Detector PMIC 8-PDIP | |
| Earth Leakage Detector PMIC 8-SOP | |
| Linear Voltage Regulator IC 1 Output 200mA SOT-223-3 | |
| Linear Voltage Regulator IC 1 Output 300mA SM8 | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-HSOIC | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A TO-252-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252, (D-Pak) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Adjustable Output 2A 10-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SM8 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23 (Type DN) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3 | |
| OR Controller | |
| PMIC 16-QSOP | |
| PMIC 20-QSOP | |
| PMIC 24-QSOP | |
| PMIC U-QFN3030-16 (Type B) | |
| PMIC | |
| Power Supply Controller Digital Power Controller 64-QFN-EP (9x9) | |
| Power Supply Controller | |
| Set-Top Boxes PMIC 20-QFN (4x4) | |
| Set-Top Boxes PMIC U-QFN4040-20 | |
| Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±1% 25 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±1% 25 mA TO-92 | |
| Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±2.5% 25 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±2.5% 25 mA TO-92 | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±1% 25 mA 8-SO | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±1% 25 mA SOT-89-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±2.5% 25 mA 8-SO | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±2.5% 25 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±2.5% 25 mA TO-92 | |
| Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.48% 100 mA SOT-23-5 | |
| Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±0.5% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±1% 100 mA SOT-223-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±1% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±1% 100 mA TO-92 | |
| Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±2% 100 mA SOT-223-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±2% 100 mA SOT-23-3 | |
| Shunt Voltage Reference IC Adjustable 2.5V 20 VV ±2% 100 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 1.24V V ±1% 5 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.45V V ±1% 120 mA 8-SO | |
| Shunt Voltage Reference IC Fixed 2.45V V ±1% 120 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.45V V ±3% 120 mA 8-SO | |
| Shunt Voltage Reference IC Fixed 2.45V V ±3% 120 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA 8-SOP | |
| Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±1% 20 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±1% 20 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±1% 5 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 2.5V V ±1% 5 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA 8-SO | |
| Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±2% 20 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±2% 20 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±2% 5 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 2.5V V ±2% 5 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA 8-SO | |
| Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 2.5V V ±3% 5 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 2.5V V ±3% 5 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±1% 15 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 4.096V V ±1% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±1% 15 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±2% 15 mA 8-SO | |
| Shunt Voltage Reference IC Fixed 4.096V V ±2% 15 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 4.096V V ±2% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 4.096V V ±2% 15 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 5V V ±1% 15 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 5V V ±2% 15 mA 8-SO | |
| Shunt Voltage Reference IC Fixed 5V V ±2% 15 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 5V V ±2% 15 mA SOT-23-3 | |
| Shunt Voltage Reference IC Fixed 5V V ±2% 15 mA TO-92 | |
| Shunt Voltage Reference IC Fixed 5V V ±3% 15 mA 8-SO | |
| Shunt Voltage Reference IC Fixed 5V V ±3% 15 mA E-Line (TO-92 compatible) | |
| Shunt Voltage Reference IC Fixed 5V V ±3% 15 mA SOT-23-3 | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 8-SO | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-223-3 | |
| Supervisor Open Drain or Open Collector 1 Channel SOT-26 | |
| Supervisor Open Drain or Open Collector 1 Channel TO-92 | |
| Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8 | |
| Voltage Reference IC V 8-SO | |
| Voltage Reference IC V 8-SOP | |
| Voltage Reference IC V SOT-223-3 | |
| Voltage Reference IC V SOT-23-3 | |
| Voltage Reference IC V SOT-89-3 | |
| Voltage Reference IC V | |
| Voltage to Frequency Converter IC 10 kHz ±0.05% 8-PDIP |
| << Prev | Next >> |