The ZR4040-4.1 is a precision micropower voltage reference from Quarktwin Technology Ltd., designed to provide a stable output of 4.1 volts. It utilizes a bandgap circuit design and is available in both small outline surface mount (SOT23) and through-hole (TO92) packages, making it suitable for space-constrained applications. The device operates efficiently within a current range of 60µA to 15mA, with a maximum rating of 25mA, and is particularly well-suited for battery-powered and portable equipment. This voltage reference does not require an external stabilizing capacitor and is stable with capacitive loads. It features a typical temperature coefficient of 20ppm/°C and a slope resistance of 0.55,Ѷ. The ZR4040-4.1 is rated for an industrial temperature range of -40 to 85°C, with a storage temperature range of -55 to 125°C. It is capable of withstanding transient effects and can handle currents up to 200mA, ensuring robust performance in various applications, including metering, instrumentation, and precision power supplies.
Shunt Voltage Reference IC Fixed 4.096V V ±2% 15 mA E-Line (TO-92 compatible)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ZR40402R41STOB |
| Product Name | Voltage Reference |
| Type | E-Line-3 |