The ZRA245N803TA is a precision voltage reference IC from Quarktwin Technology Ltd., providing a fixed output of 2.45 volts with a tolerance of ¬±3%. It utilizes a bandgap circuit design, ensuring stable voltage output without the need for an external stabilizing capacitor, and is capable of handling capacitive loads. The device operates effectively within a current range of 2mA to 120mA, making it suitable for various applications including battery-powered devices, metering systems, instrumentation, and precision power supplies. The ZRA245N803TA is available in an 8-pin SO package, which is advantageous for space-constrained designs. It features a typical temperature coefficient of 15ppm/¬8C and a slope resistance of 0.26Oc. The operating temperature range is specified from -40¬8C to 85¬8C, with a storage temperature range of -55¬8C to 125¬8C. The device also supports a maximum reverse current of 200mA and a forward current of 25mA. Overall, the ZRA245N803TA is a reliable choice for engineers seeking a compact and efficient voltage reference solution.
Shunt Voltage Reference IC Fixed 2.45V V ±3% 120 mA 8-SO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ZRA245N803TA |
| Product Name | Voltage Reference |
| Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |