KOBOLD Instruments, Inc. DF-ZL - Digital Flowmeter With Totalizer

Description
The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized for various functions. The relays may also be set to activate when a specific volume has been exceeded. Freely-adjustable switching points, hysteresis, window point, and switch-on/switch-off delay may be set as desired for each relay. Red status LED's clearly indicate the switching status of each relay.
Datasheet
Description
The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized for various functions. The relays may also be set to activate when a specific volume has been exceeded. Freely-adjustable switching points, hysteresis, window point, and switch-on/switch-off delay may be set as desired for each relay. Red status LED's clearly indicate the switching status of each relay.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DF-ZL - Digital Flowmeter With Totalizer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DF-ZL - Digital Flowmeter With Totalizer
DF-ZL - Digital Flowmeter With Totalizer
The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized for various functions. The relays may also be set to activate when a specific volume has been exceeded. Freely-adjustable switching points, hysteresis, window point, and switch-on/switch-off delay may be set as desired for each relay. Red status LED's clearly indicate the switching status of each relay.

The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized for various functions. The relays may also be set to activate when a specific volume has been exceeded. Freely-adjustable switching points, hysteresis, window point, and switch-on/switch-off delay may be set as desired for each relay. Red status LED's clearly indicate the switching status of each relay.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Flow Meters
Product Name DF-ZL - Digital Flowmeter With Totalizer
Meter Technology Paddlewheel
Meter Type Velocity Flow Meter
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 0 to 180 F (-18 to 82 C)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001273 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Sensor, Liquid Flow, 3L/min, Copper.; Flow Rate Te Connectivity Sensors - 66W8845 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.59 inch (15 mm)
View Details
Ultrasonic flowmeter for Air - FWD - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details