HARWIN Headers & Wire Housings M80-8972205

Description
Datamate L-Tek SIL Female Vertical 3mm T
Request a Quote Datasheet
Description
Datamate L-Tek SIL Female Vertical 3mm T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8972205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8972205
Headers & Wire Housings M80-8972205
Datamate L-Tek SIL Female Vertical 3mm T

Datamate L-Tek SIL Female Vertical 3mm T

Buy Now
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Harwin Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: Datamate L-Tek Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Style: Board to Board or Cable Number of Positions: 22

Alternative Parts (Cross-Reference): Cross
Manufacturer: Harwin Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: Datamate L-Tek
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Style: Board to Board or Cable
Number of Positions: 22

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8972205
Product Name Headers & Wire Housings Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - 103171-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MV11005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Housing Connector, Header, 15Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6194 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details