Princess Auto Limited Wayne 1HP SS Submersible Pump 8387466

Description
Wayne 1HP SS Submersible Pump
Description
Wayne 1HP SS Submersible Pump

Suppliers

Company
Product
Description
Supplier Links
Wayne 1HP SS Submersible Pump - 8387466 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Wayne 1HP SS Submersible Pump
8387466
Wayne 1HP SS Submersible Pump 8387466
Wayne 1HP SS Submersible Pump

Wayne 1HP SS Submersible Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8387466
Product Name Wayne 1HP SS Submersible Pump
Pump Type Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF3___HDF4 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 310.000 GPM (0.00 to 1174.24 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Hydraulic Hand Pumps - 309333 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Gear Motors - GHM Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4206.1 psi (2957 m of Water)
Power Source NoSourceIncluded
View Details