Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBING
PRINCESS AUTO LIMITED
8234148 -- 1/4 IN. X 10 FT CLEAR PVC TUBING
Princess Auto Limited
1/4 in. x 10 ft Clear PVC Tubing
8234148
Description
1/4 in. x 10 ft Clear PVC Tubing
Princess Auto Limited
Done
Description
1/4 in. x 10 ft Clear PVC Tubing
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4 in. x 10 ft Clear PVC Tubing
8234148
1/4 in. x 10 ft Clear PVC Tubing
8234148
1/4 in. x 10 ft Clear PVC Tubing
1/4 in. x 10 ft Clear PVC Tubing
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Tubing
Product Number
8234148
Product Name
1/4 in. x 10 ft Clear PVC Tubing
Type
Plastic
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
Convoluted Tubing, E-TFE/TEFZEL
BCZ
Specs
Type
Plastic; Electrical
Material
Fluoropolymer; E-TFE/TEFZEL
Shape
Round
View Details
TE Connectivity
Convoluted Tubing
3774834004
Specs
Type
Plastic
Color / Clarity
Solid
Application
General Chemical; Hydraulic
View Details
EXAIR
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle
Specs
Design Units
English; Metric
Inside Diameter
0.157 inch (4.0 mm)
View Details
Kuriyama of America, Inc.
2840 Series 0.315 in. Nominal ID and 100 ft Standard Lengths 98 Shore A Ether-Based Heavy Duty Polyurethane Tubing|Master File
2840-MM12X100
Specs
Type
Plastic; Structural
Material
Polyurethane; Polyurethane
Shape
Round
View Details