Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SP-M024A-1051OF |
| Product Name | SPXXXA Series "Nightingale" Medical Industrial |
| Type | AC/DC Converter |
| Form Factor | Open Frame |
| Applications | Network & Telecommunication Systems Industrial & Medical Equipment |