Autec Power Inc. WM-R Series "The Squirt" Industrial Wall-Mount Adapter WM024R-090

Description
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.
Datasheet
Description
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WM-R Series
Frisco, TX, United States
WM-R Series "The Squirt" Industrial Wall-Mount Adapter
WM024R-090
WM-R Series "The Squirt" Industrial Wall-Mount Adapter WM024R-090
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.

Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/EU/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM024R-090
Product Name WM-R Series "The Squirt" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Dry, Wet, & Damp Locations Commercial & Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 2330-AC2316-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Input Voltage 26.5 to 31.6 volts
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
AC DC Converters - Q652-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details