Autec Power Inc. SPL Series "The Cage" Industrial SPL-800-1521

Description
The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).
Datasheet
Description
The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPL Series
Frisco, TX, United States
SPL Series "The Cage" Industrial
SPL-800-1521
SPL Series "The Cage" Industrial SPL-800-1521
The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).

The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPL-800-1521
Product Name SPL Series "The Cage" Industrial
Type AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details