Autec Power Inc. SPXXXA Series "Nightingale" Medical Industrial SP-M012A-1121OF

Description
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.
Datasheet
Description
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPXXXA Series
Frisco, TX, United States
SPXXXA Series "Nightingale" Medical Industrial
SP-M012A-1121OF
SPXXXA Series "Nightingale" Medical Industrial SP-M012A-1121OF
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.

Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP-M012A-1121OF
Product Name SPXXXA Series "Nightingale" Medical Industrial
Type AC/DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial & Medical Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details