Autec Power Inc. WM-R Series "The Squirt" Industrial Wall-Mount Adapter WM024R-060

Description
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.
Datasheet
Description
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WM-R Series
Frisco, TX, United States
WM-R Series "The Squirt" Industrial Wall-Mount Adapter
WM024R-060
WM-R Series "The Squirt" Industrial Wall-Mount Adapter WM024R-060
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.

Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/EU/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM024R-060
Product Name WM-R Series "The Squirt" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Dry, Wet, & Damp Locations Commercial & Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 114080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
Number of Outputs 3 #
View Details