The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SPDCV200-048-12401 |
| Product Name | SPDCV Series "The Tile" Industrial |
| Type | DC-DC Converter |