Autec Power Inc. WM Series "The Wallie" Industrial Wall-Mount Adapter WM012S-120

Description
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
Description
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The WM012S-120 is an industrial wall-mount adapter from Autec Power Inc. designed to provide a single output of 12V at 1A, delivering a total power of 12W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter complies with multiple safety standards, including IEC60950, IEC60601, IEC61558, and IEC60335, and is certified by UL and CE. This model includes built-in protections such as Over Voltage Protection (OVP), Over Current Protection (OCP), Short Circuit Protection (SCP), and overload protection, ensuring reliable operation. The efficiency level is rated at Level VI, indicating high energy efficiency. The dimensions of the adapter are 65x42.5x54mm, including the plug, and it is available with various plug types, including US, EU, AU, and UK options. The WM012S-120 is suitable for applications in consumer electronics, telecom, office equipment, and industrial equipment.

Datasheet Summary
Powered by GS/AI

The WM012S-120 is an industrial wall-mount adapter from Autec Power Inc. designed to provide a single output of 12V at 1A, delivering a total power of 12W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter complies with multiple safety standards, including IEC60950, IEC60601, IEC61558, and IEC60335, and is certified by UL and CE. This model includes built-in protections such as Over Voltage Protection (OVP), Over Current Protection (OCP), Short Circuit Protection (SCP), and overload protection, ensuring reliable operation. The efficiency level is rated at Level VI, indicating high energy efficiency. The dimensions of the adapter are 65x42.5x54mm, including the plug, and it is available with various plug types, including US, EU, AU, and UK options. The WM012S-120 is suitable for applications in consumer electronics, telecom, office equipment, and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
WM Series
Frisco, TX, United States
WM Series "The Wallie" Industrial Wall-Mount Adapter
WM012S-120
WM Series "The Wallie" Industrial Wall-Mount Adapter WM012S-120
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.

The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM012S-120
Product Name WM Series "The Wallie" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment AC Blade Types: Interchangeable US, EU, AU, UK
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details