Autec Power Inc. WM-R Series "The Squirt" Industrial Wall-Mount Adapter WM024R-150

Description
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.
Datasheet
Description
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WM-R Series
Frisco, TX, United States
WM-R Series "The Squirt" Industrial Wall-Mount Adapter
WM024R-150
WM-R Series "The Squirt" Industrial Wall-Mount Adapter WM024R-150
Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/E U/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.

Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It has an efficiency level VI rating, 100–240Vac input, and interchangeable blades, depending on your global location and the angle at which you need the unit plugged in. The Anchor is rated at 36W and AC blade types include Interchangeable/US/EU/AU/UK/CN/JP. It is UL, CE, FCC, GS, and TUV certified and meets safety agency requirements as well as being EMI/EMS certified. Running at a frequency of 50–60Hz and equipped with OVP, OCP, and SCP protection, The Anchor is ready to meet the needs of powering consumer electronics, Telecom and office equipment, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM024R-150
Product Name WM-R Series "The Squirt" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Dry, Wet, & Damp Locations Commercial & Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Modular Redundant Systems, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details