Autec Power Inc. SPL Series "The Cage" Industrial SPL-035-1121

Description
The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).
Datasheet
Description
The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPL Series
Frisco, TX, United States
SPL Series "The Cage" Industrial
SPL-035-1121
SPL Series "The Cage" Industrial SPL-035-1121
The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).

The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPL-035-1121
Product Name SPL Series "The Cage" Industrial
Type AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-5 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details