Autec Power Inc. WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter WM018P6-050I

Description
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.
Description
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

Suppliers

Company
Product
Description
Supplier Links
WM-P6-USB Series
Frisco, TX, United States
WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter
WM018P6-050I
WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter WM018P6-050I
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features include interchangeable blades, space saver design, and flipping AC inlet.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM018P6-050I
Product Name WM-P6-USB Series "The Dash" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details