Autec Power Inc. WM-B Series "The Bullseye" Industrial Wall-Mount Adapter WM024B-480I

Description
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.
Description
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The WM-B Series "The Bullseye" Industrial Wall-Mount Adapter, specifically the WM024B-480I model, provides a single output of 24W with an output voltage of 48V and a current of 0.5A. It features a universal input voltage range of 100-240Vac and meets efficiency Level VI standards. The adapter includes over current protection and short circuit protection, ensuring safe operation. It is classified as a Class II construction and is rated as a Limited Power Source (LPS). The product is designed for various applications, including consumer electronics, telecom, office equipment, and industrial equipment. It comes with fixed AC blades compatible with US, UK, EU, AU, and CN standards, and offers a space saver design option for compact installations.

Datasheet Summary
Powered by GS/AI

The WM-B Series "The Bullseye" Industrial Wall-Mount Adapter, specifically the WM024B-480I model, provides a single output of 24W with an output voltage of 48V and a current of 0.5A. It features a universal input voltage range of 100-240Vac and meets efficiency Level VI standards. The adapter includes over current protection and short circuit protection, ensuring safe operation. It is classified as a Class II construction and is rated as a Limited Power Source (LPS). The product is designed for various applications, including consumer electronics, telecom, office equipment, and industrial equipment. It comes with fixed AC blades compatible with US, UK, EU, AU, and CN standards, and offers a space saver design option for compact installations.

Suppliers

Company
Product
Description
Supplier Links
WM-B Series
Frisco, TX, United States
WM-B Series "The Bullseye" Industrial Wall-Mount Adapter
WM024B-480I
WM-B Series "The Bullseye" Industrial Wall-Mount Adapter WM024B-480I
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.

The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/office equipment and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM024B-480I
Product Name WM-B Series "The Bullseye" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details