Autec Power Inc. WM-B Series "The Bullseye" Industrial Wall-Mount Adapter WM024B-280I

Description
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.
Datasheet
Description
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WM-B Series
Frisco, TX, United States
WM-B Series "The Bullseye" Industrial Wall-Mount Adapter
WM024B-280I
WM-B Series "The Bullseye" Industrial Wall-Mount Adapter WM024B-280I
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.

The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/office equipment and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM024B-280I
Product Name WM-B Series "The Bullseye" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details