Autec Power Inc. SPEDN Series “The Spice” Industrial SPEDN020S936-1122

Description
“The Spice” is another choice in the Industrial Power Supplies category and is a bit more versatile of a unit when compared to many other models. This unit is a DC-DC brick power supply with a power rating of 20W, and input voltage of 9–36Vdc; 18–75Vdc, an output current of 834mA-5000mA, and typically runs at an efficiency of up to 90%. With a no-load power consumption as low as 0.15W, it features input under-voltage protection, SCP, OVP, and OCP, as well as input-output isolation of 1500Vdc. “The Spice” is suited for industrial grade applications and operates at temperatures ranging from -40˚C to +85˚C. This unit comes with optional heat sink, chassis mounting, and DIN rail mounting, making it an option when considering DIN Rail Mount Power Supplies.
Datasheet
Description
“The Spice” is another choice in the Industrial Power Supplies category and is a bit more versatile of a unit when compared to many other models. This unit is a DC-DC brick power supply with a power rating of 20W, and input voltage of 9–36Vdc; 18–75Vdc, an output current of 834mA-5000mA, and typically runs at an efficiency of up to 90%. With a no-load power consumption as low as 0.15W, it features input under-voltage protection, SCP, OVP, and OCP, as well as input-output isolation of 1500Vdc. “The Spice” is suited for industrial grade applications and operates at temperatures ranging from -40˚C to +85˚C. This unit comes with optional heat sink, chassis mounting, and DIN rail mounting, making it an option when considering DIN Rail Mount Power Supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPEDN Series “The Spice” Industrial - SPEDN020S936-1122 - Autec Power Inc.
Frisco, TX, United States
SPEDN Series “The Spice” Industrial
SPEDN020S936-1122
SPEDN Series “The Spice” Industrial SPEDN020S936-1122
“The Spice” is another choice in the Industrial Power Supplies category and is a bit more versatile of a unit when compared to many other models. This unit is a DC-DC brick power supply with a power rating of 20W, and input voltage of 9–36Vdc; 18–75Vdc, an output current of 834mA-5000mA, and typically runs at an efficiency of up to 90%. With a no-load power consumption as low as 0.15W, it features input under-voltage protection, SCP, OVP, and OCP, as well as input-output isolation of 1500Vdc. “The Spice” is suited for industrial grade applications and operates at temperatures ranging from -40˚C to +85˚C. This unit comes with optional heat sink, chassis mounting, and DIN rail mounting, making it an option when considering DIN Rail Mount Power Supplies.

“The Spice” is another choice in the Industrial Power Supplies category and is a bit more versatile of a unit when compared to many other models. This unit is a DC-DC brick power supply with a power rating of 20W, and input voltage of 9–36Vdc; 18–75Vdc, an output current of 834mA-5000mA, and typically runs at an efficiency of up to 90%. With a no-load power consumption as low as 0.15W, it features input under-voltage protection, SCP, OVP, and OCP, as well as input-output isolation of 1500Vdc. “The Spice” is suited for industrial grade applications and operates at temperatures ranging from -40˚C to +85˚C. This unit comes with optional heat sink, chassis mounting, and DIN rail mounting, making it an option when considering DIN Rail Mount Power Supplies.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPEDN020S936-1122
Product Name SPEDN Series “The Spice” Industrial
Type DC-DC Converter; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details