The WM036A-050I is a wall-mount AC adapter from Autec Power Inc., designed to provide a single output of 5V at 5A, delivering a total power output of 25W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter is equipped with multiple safety features, including overvoltage protection (OVP), overcurrent protection (OCP), and short circuit protection (SCP). It meets various certifications such as UL, CE, FCC, GS, and TUV, ensuring compliance with safety and electromagnetic interference standards. The adapter is suitable for a range of applications, including consumer electronics, telecom, office equipment, and industrial equipment. It has a compact design aimed at saving space and is available with various plug types, including US, EU, AU, UK, and others. The operating temperature range is from 0 to +40°C, with a storage temperature range of -20 to +80°C. The device has a mean time between failures (MTBF) of 300,000 hours at 25°C, indicating reliability for long-term use.
"The Anchor" a versatile 100-240Vac interchangeable blade AC adapter is great for many different applications. From consumer electronics to office, industrial and medical equipment you can count on this level VI adapter to deliver a consitant 36 watts of power output. Designed with space saving in mind this is the perfect adapter for all of your 36 watt needs.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | WM036A-050I |
| Product Name | WM-A Series "The Anchor" Medical Industrial Wall-Mount Adapter |
| Type | AC / DC Adapter |
| Form Factor | Wall Mount |
| Applications | Consumer electronics Office, Industrial & Medical Equipment |