Autec Power Inc. DT/WM PoE Series "The Raven" Wall-Mount Desktop Adapter WM012SP-150

Description
The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and inlet options of C8, and C6. Input plugs are adaptable to US, EU, AU, and UK standards. With PoE speed between 100Mbps to 10Gbps, The Raven is a UL, cUL, and CE certified Industrial Power Supply. Top that off with OPP, OVP, SCP and input protections and The Raven is ready to power consumer electronics, office and/or industrial equipment! Available in 12W, 24W, 30W, 48W, and 60W models.
Datasheet
Description
The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and inlet options of C8, and C6. Input plugs are adaptable to US, EU, AU, and UK standards. With PoE speed between 100Mbps to 10Gbps, The Raven is a UL, cUL, and CE certified Industrial Power Supply. Top that off with OPP, OVP, SCP and input protections and The Raven is ready to power consumer electronics, office and/or industrial equipment! Available in 12W, 24W, 30W, 48W, and 60W models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DT/WM PoE Series
Frisco, TX, United States
DT/WM PoE Series "The Raven" Wall-Mount Desktop Adapter
WM012SP-150
DT/WM PoE Series "The Raven" Wall-Mount Desktop Adapter WM012SP-150
The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and inlet options of C8, and C6. Input plugs are adaptable to US, EU, AU, and UK standards. With PoE speed between 100Mbps to 10Gbps, The Raven is a UL, cUL, and CE certified Industrial Power Supply. Top that off with OPP, OVP, SCP and input protections and The Raven is ready to power consumer electronics, office and/or industrial equipment! Available in 12W, 24W, 30W, 48W, and 60W models.

The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and inlet options of C8, and C6. Input plugs are adaptable to US, EU, AU, and UK standards. With PoE speed between 100Mbps to 10Gbps, The Raven is a UL, cUL, and CE certified Industrial Power Supply. Top that off with OPP, OVP, SCP and input protections and The Raven is ready to power consumer electronics, office and/or industrial equipment! Available in 12W, 24W, 30W, 48W, and 60W models.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM012SP-150
Product Name DT/WM PoE Series "The Raven" Wall-Mount Desktop Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details