The SPL-480-1121 is an enclosed industrial power supply unit from Autec Power Inc., designed to deliver a maximum output power of 480W with a single output voltage of 12V. It operates within an input voltage range of 90-264Vac and supports output currents from 0 to 34A. The unit features built-in active power factor correction (PF>0.96) and achieves efficiency levels up to 90%. This power supply includes multiple protection mechanisms such as over load protection (OLP), over temperature protection (OTP), over voltage protection (OVP), and short circuit protection (SCP). It is equipped with a built-in cooling fan with speed control and a remote sense function, which enhances its performance in critical applications. The SPL-480-1121 can withstand a surge input of 300Vac for 5 seconds and operates effectively in a wide temperature range from -30°C to 70°C. With a mean time between failures (MTBF) exceeding 200,000 hours at full load, this power supply is suitable for demanding environments. It is compliant with various safety and EMC standards, making it a reliable choice for industrial applications.
The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings of 15W, 25W, 35W, 50W, 75W, 100W, 150W, 200W, 240W, 320W, 480W, 600W, and 800W. Features available include ZVS Technology, built-in cooling fan speed control, built-in remote sense function, and built-in DC OK Signal. The Cage is built for high efficiency, long life, and high reliability and is suitable for critical applications, including high altitudes (5000M).
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SPL-480-1121 |
| Product Name | SPL Series "The Cage" Industrial |
| Type | AC/DC Converter |