“The Spice” is another choice in the Industrial Power Supplies category and is a bit more versatile of a unit when compared to many other models. This unit is a DC-DC brick power supply with a power rating of 20W, and input voltage of 9–36Vdc; 18–75Vdc, an output current of 834mA-5000mA, and typically runs at an efficiency of up to 90%. With a no-load power consumption as low as 0.15W, it features input under-voltage protection, SCP, OVP, and OCP, as well as input-output isolation of 1500Vdc. “The Spice” is suited for industrial grade applications and operates at temperatures ranging from -40˚C to +85˚C. This unit comes with optional heat sink, chassis mounting, and DIN rail mounting, making it an option when considering DIN Rail Mount Power Supplies.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SPEDN020S1875-1151 |
| Product Name | SPEDN Series “The Spice” Industrial |
| Type | DC-DC Converter; AC/DC Converter |