Autec Power Inc. SPXXXA Series "Nightingale" Medical Industrial SP-M065A-1121

Description
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.
Datasheet
Description
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPXXXA Series
Frisco, TX, United States
SPXXXA Series "Nightingale" Medical Industrial
SP-M065A-1121
SPXXXA Series "Nightingale" Medical Industrial SP-M065A-1121
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.

Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP-M065A-1121
Product Name SPXXXA Series "Nightingale" Medical Industrial
Type AC/DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial & Medical Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details