Autec Power Inc. WM-A Series "The Anchor" Medical Industrial Wall-Mount Adapter WM036A-150

Description
"The Anchor" a versatile 100-240Vac interchangeable blade AC adapter is great for many different applications. From consumer electronics to office, industrial and medical equipment you can count on this level VI adapter to deliver a consitant 36 watts of power output. Designed with space saving in mind this is the perfect adapter for all of your 36 watt needs.
Description
"The Anchor" a versatile 100-240Vac interchangeable blade AC adapter is great for many different applications. From consumer electronics to office, industrial and medical equipment you can count on this level VI adapter to deliver a consitant 36 watts of power output. Designed with space saving in mind this is the perfect adapter for all of your 36 watt needs.
Datasheet
Datasheet Summary
Powered by GS/AI

The WM036A-150 is a wall-mount AC adapter from Autec Power Inc. designed to provide a stable output of 15V at 2.4A, delivering a total power of 36W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter is equipped with multiple safety protections including Over Voltage Protection (OVP), Over Current Protection (OCP), and Short Circuit Protection (SCP). It meets various certifications such as UL, CE, FCC, GS, and TUV, ensuring compliance with safety and electromagnetic interference standards. This model is suitable for a variety of applications, including consumer electronics, telecom, office equipment, and industrial equipment. The design emphasizes space-saving and includes options for different plug types, making it versatile for global use. The adapter operates efficiently, achieving DoE Level VI certification, and has a mean time between failures (MTBF) of 300,000 hours at 25AöC. It is also rated for operation in temperatures ranging from 0 to +40AöC and can be stored in conditions from -20 to +80AöC.

Datasheet Summary
Powered by GS/AI

The WM036A-150 is a wall-mount AC adapter from Autec Power Inc. designed to provide a stable output of 15V at 2.4A, delivering a total power of 36W. It features a universal input voltage range of 100-240Vac and operates at a frequency of 50-60Hz. The adapter is equipped with multiple safety protections including Over Voltage Protection (OVP), Over Current Protection (OCP), and Short Circuit Protection (SCP). It meets various certifications such as UL, CE, FCC, GS, and TUV, ensuring compliance with safety and electromagnetic interference standards. This model is suitable for a variety of applications, including consumer electronics, telecom, office equipment, and industrial equipment. The design emphasizes space-saving and includes options for different plug types, making it versatile for global use. The adapter operates efficiently, achieving DoE Level VI certification, and has a mean time between failures (MTBF) of 300,000 hours at 25AöC. It is also rated for operation in temperatures ranging from 0 to +40AöC and can be stored in conditions from -20 to +80AöC.

Suppliers

Company
Product
Description
Supplier Links
WM-A Series
Frisco, TX, United States
WM-A Series "The Anchor" Medical Industrial Wall-Mount Adapter
WM036A-150
WM-A Series "The Anchor" Medical Industrial Wall-Mount Adapter WM036A-150
"The Anchor" a versatile 100-240Vac interchangeable blade AC adapter is great for many different applications. From consumer electronics to office, industrial and medical equipment you can count on this level VI adapter to deliver a consitant 36 watts of power output. Designed with space saving in mind this is the perfect adapter for all of your 36 watt needs.

"The Anchor" a versatile 100-240Vac interchangeable blade AC adapter is great for many different applications. From consumer electronics to office, industrial and medical equipment you can count on this level VI adapter to deliver a consitant 36 watts of power output. Designed with space saving in mind this is the perfect adapter for all of your 36 watt needs.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM036A-150
Product Name WM-A Series "The Anchor" Medical Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer electronics Office, Industrial & Medical Equipment
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details