Analytic Systems Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| c This rugged, railway quality DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to gen erate the required output power, with pure sign wave output voltage. It... | |
| Computers are moving into non-traditional work areas at an ever increasing rate as more and more specialty software packages become available. However there is a major problem. Computers require clean,... | |
| Computers are moving onto the battlefield at an ever increasing rate as more and more specialty software packages become available. However there is a major problem. Computers require clean, pure... | |
| DCW Railway Series, Dual Output | |
| Step up a 12 VDC battery to between 13.5 and 17.0 or 24.0 and 27.5 VDC in 0.5 VDC increments (via 3 position DIP switch), or stabilize a 12 or... | |
| The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two... | |
| The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design... | |
| The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design... | |
| The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design... | |
| The IVS500 Series is a highly compact 500VA DC/AC pure sinewave inverter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the IVS500... | |
| The LVS1000 Series compact DC/AC Inverter utilizes established design techniques to ensure high reliability Suitable for a wide range of applications, the LVS1000 features full electronic protection, high efficiency and... | |
| The model VTC1000 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other input or output voltages up to 360 volts are... | |
| The model VTC1000R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 250V or 300 VDC power source. Other input or output voltages up to 72 volts... | |
| The model VTC1015 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V, 48V, or 72VDC power source. All new Current Mode switching design offers increased power and... | |
| The model VTC1015R Rackmount Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and... | |
| The model VTC310 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other output voltages up to 360 volts are also available... | |
| The model VTC315 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and reliability... | |
| The model VTC610 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250VDC power source. Other input/output voltages are also available by special order. The all-new Current... | |
| The model VTC610R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250 VDC power source. Other input or output voltages from 65 to 360 volts... | |
| The model VTC615 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V, 48V or 72VDC power source. All new Current Mode switching design offers increased power and... | |
| The model VTC615R Rackmount Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V, 48V or 72VDC power source. All new Current Mode switching design offers increased power... | |
| The PWS1000 Series of power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power... | |
| The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations... | |
| The PWS120 and PWS240 Series of power supplies provide 12Volts DC at more than 120 Watts or 240 Watts of continuous power from a 110 or 220 Volt AC source. | |
| The PWS1505 Series of power supplies provide up to 1350 watts at 12, 24, 36, 48 or 72 Volt continuous power from a 110 or 220 Volt AC source. Analytic... | |
| The PWS310 Series of power supplies provides 12, 24, 32 or 48 Volts DC at 300 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems'... | |
| The PWS610 Series of power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power... | |
| The PWS610R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations... | |
| The RVS1000 Series compact, low-profile DC/AC inverter utilizes established design techniques to deliver 1000VA sine wave voltage. Suitable for a wide range of applications, the RVS1000 features full electronic protection,... | |
| The RWD 200 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. A built‐in output separation diode allows for redundant operation. It is... | |
| The RWY 15...30 Series fully encapsulated, rugged, single output DC/DC converter uses a field-proven design to generate up to 30W output power. It is a mature product with a track-record... | |
| The RWY 150 Series fully encapsulated, single output DC/DC converter uses a field‐proven design to generate 150W output power. It is a mature product with a track record in numerous... | |
| The RWY 182 Series fully encapsulated, dual output, railway quality DC/DC converter uses field‐proven topology to generate 200W output power. It employs forward topology on one output and push‐pull topology... | |
| The RWY 272 Series fully encapsulated, dual output DC/DC converter uses a field‐proven design to generate 200W output power. The V1 output is fully regulated and V2 is a tracking... | |
| The RWY 282 Series fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven design to generate 280W output power. Both outputs are individually regulated and current limited. It... | |
| The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a... | |
| The RWY 400 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 400W output power. It is a mature product with a track‐record in numerous applications. | |
| The RWY 60 Series fully encapsulated, single output DC/DC converter uses a field-proven design to generate 60W output power. It is a mature product with a track-record in numerous applications. | |
| The VTC120 Series Voltage Converter is a variable duty cycle switching power supply with a precision linear regulator output (except for the VTC120nr-12-24). This model is common negative. This means... | |
| The VTC120i Series of Isolated Voltage Converters are variable duty cycle switching power supplies with precision linear regulator outputs. They can be configured to run from a 12V, 24V or... | |
| The VTC140 and VTC240 Voltage Converters are variable duty cycle switching power supplies incorporating state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering... | |
| The VTC1505 Series of voltage converters provides 12, 24, 32 or 48 Volts DC at 25 to 100 Amps of continuous power from a 72, 110 or 250 Volt DC... | |
| The VTC180 Series of voltage converters are variable duty cycle switching power supplies. They can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to... | |
| This all new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very... | |
| This fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven high efficiency power conversion topology to generate 250W output power. The unit has two fully independent, regulated isolated... | |
| This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. It is a mature product with a track‐record in numerous applications. This unit meets... | |
| This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 500W output power. It is a mature product with a track‐record in numerous applications. This converter is... | |
| This fully encapsulated, railway quality DC/DC converter uses our field‐proven RWY 301 technology to generate the required output power. The use of the latest semiconductor technology enables lower component count... | |
| This fully encapsulated, rugged, railway quality DC/DC converter uses field‐proven technology to generate between 250 – 300W, depending on the input/output combination required. It is a mature design with a... | |
| This model is designed to take a range of low voltage DC (even as low as 5V) and step it up to 13.6 out at up to 10 amps continuous... | |
| This rugged DC/AC inverter uses field proven, microprocessor controlled hig frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design... | |
| This rugged DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design... | |
| This rugged, triple output railway quality DC/DC converter uses field‐proven technology to generate the required output power. It is a mature design, the extended version of the DCW 152R series,... |