Analytic Systems 60W Encapsulated DC/DC Converter RWY 60

Description
The RWY 60 Series fully encapsulated, single output DC/DC converter uses a field-proven design to generate 60W output power. It is a mature product with a track-record in numerous applications. This converter is entirely potted with a thermally conductive MILgrade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat-sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oil rigs, military and other harsh environments. The RWY 60 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWY 60 Series fully encapsulated, single output DC/DC converter uses a field-proven design to generate 60W output power. It is a mature product with a track-record in numerous applications. This converter is entirely potted with a thermally conductive MILgrade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat-sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oil rigs, military and other harsh environments. The RWY 60 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
60W Encapsulated DC/DC Converter - RWY 60 - Analytic Systems
Delta, British Columbia, Canada
60W Encapsulated DC/DC Converter
RWY 60
60W Encapsulated DC/DC Converter RWY 60
The RWY 60 Series fully encapsulated, single output DC/DC converter uses a field-proven design to generate 60W output power. It is a mature product with a track-record in numerous applications. This converter is entirely potted with a thermally conductive MILgrade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat-sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oil rigs, military and other harsh environments. The RWY 60 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWY 60 Series fully encapsulated, single output DC/DC converter uses a field-proven design to generate 60W output power. It is a mature product with a track-record in numerous applications. This converter is entirely potted with a thermally conductive MILgrade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat-sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oil rigs, military and other harsh environments. The RWY 60 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 60
Product Name 60W Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway, Mobile, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 1176620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details