Analytic Systems 250W Dual-Output Encapsulated DC/DC Converter RWY 252

Description
This fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven high efficiency power conversion topology to generate 250W output power. The unit has two fully independent, regulated isolated output stages, V1 providing up to 140W and V2 up to 110W. The design is based on the field‐proven RWY 150 and RWY 100 series topology, which has a track record in numerous applications. It is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. The unit is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, military, marine and other harsh environments. The series is manufactured at our plant under strict quality control. Customized versions are also available.
Description
This fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven high efficiency power conversion topology to generate 250W output power. The unit has two fully independent, regulated isolated output stages, V1 providing up to 140W and V2 up to 110W. The design is based on the field‐proven RWY 150 and RWY 100 series topology, which has a track record in numerous applications. It is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. The unit is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, military, marine and other harsh environments. The series is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
250W Dual-Output Encapsulated DC/DC Converter - RWY 252 - Analytic Systems
Delta, British Columbia, Canada
250W Dual-Output Encapsulated DC/DC Converter
RWY 252
250W Dual-Output Encapsulated DC/DC Converter RWY 252
This fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven high efficiency power conversion topology to generate 250W output power. The unit has two fully independent, regulated isolated output stages, V1 providing up to 140W and V2 up to 110W. The design is based on the field‐proven RWY 150 and RWY 100 series topology, which has a track record in numerous applications. It is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. The unit is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, military, marine and other harsh environments. The series is manufactured at our plant under strict quality control. Customized versions are also available.

This fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven high efficiency power conversion topology to generate 250W output power. The unit has two fully independent, regulated isolated output stages, V1 providing up to 140W and V2 up to 110W. The design is based on the field‐proven RWY 150 and RWY 100 series topology, which has a track record in numerous applications. It is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. The unit is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, military, marine and other harsh environments. The series is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 252
Product Name 250W Dual-Output Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway and Extreme Enviornments
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 5.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227642 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details