Analytic Systems 200W Dual-Output Encapsulated DC/DC Converter RWY 182

Description
The RWY 182 Series fully encapsulated, dual output, railway quality DC/DC converter uses field‐proven topology to generate 200W output power. It employs forward topology on one output and push‐pull topology on the other. Both outputs are individually regulated and current limited. This is a mature product with a track‐record in numerous applications. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 182 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWY 182 Series fully encapsulated, dual output, railway quality DC/DC converter uses field‐proven topology to generate 200W output power. It employs forward topology on one output and push‐pull topology on the other. Both outputs are individually regulated and current limited. This is a mature product with a track‐record in numerous applications. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 182 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
200W Dual-Output Encapsulated DC/DC Converter - RWY 182 - Analytic Systems
Delta, British Columbia, Canada
200W Dual-Output Encapsulated DC/DC Converter
RWY 182
200W Dual-Output Encapsulated DC/DC Converter RWY 182
The RWY 182 Series fully encapsulated, dual output, railway quality DC/DC converter uses field‐proven topology to generate 200W output power. It employs forward topology on one output and push‐pull topology on the other. Both outputs are individually regulated and current limited. This is a mature product with a track‐record in numerous applications. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 182 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWY 182 Series fully encapsulated, dual output, railway quality DC/DC converter uses field‐proven topology to generate 200W output power.

It employs forward topology on one output and push‐pull topology on the other. Both outputs are individually regulated and current limited. This is a mature product with a track‐record in numerous applications. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 182 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 182
Product Name 200W Dual-Output Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 5.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details