Analytic Systems 200W Dual-Output Encapsulated DC/DC Converter RWY 272

Description
The RWY 272 Series fully encapsulated, dual output DC/DC converter uses a field‐proven design to generate 200W output power. The V1 output is fully regulated and V2 is a tracking output. This is a mature product with a track‐record in numerous applications. It is entirely potted with a thermall conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 272 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWY 272 Series fully encapsulated, dual output DC/DC converter uses a field‐proven design to generate 200W output power. The V1 output is fully regulated and V2 is a tracking output. This is a mature product with a track‐record in numerous applications. It is entirely potted with a thermall conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 272 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
200W Dual-Output Encapsulated DC/DC Converter - RWY 272 - Analytic Systems
Delta, British Columbia, Canada
200W Dual-Output Encapsulated DC/DC Converter
RWY 272
200W Dual-Output Encapsulated DC/DC Converter RWY 272
The RWY 272 Series fully encapsulated, dual output DC/DC converter uses a field‐proven design to generate 200W output power. The V1 output is fully regulated and V2 is a tracking output. This is a mature product with a track‐record in numerous applications. It is entirely potted with a thermall conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 272 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWY 272 Series fully encapsulated, dual output DC/DC converter uses a field‐proven design to generate 200W output power. The V1 output is fully regulated and V2 is a tracking output. This is a mature product with a track‐record in numerous applications. It is entirely potted with a thermall conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 272 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 272
Product Name 200W Dual-Output Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6982-ea-psi-10200-420-4u-wc-30000w-32201 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details