Analytic Systems Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Product Name Notes
The PWS1000 Series of power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power...
The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations...
The PWS120 and PWS240 Series of power supplies provide 12Volts DC at more than 120 Watts or 240 Watts of continuous power from a 110 or 220 Volt AC source.
The PWS1505 Series of power supplies provide up to 1350 watts at 12, 24, 36, 48 or 72 Volt continuous power from a 110 or 220 Volt AC source. Analytic...
The PWS310 Series of power supplies provides 12, 24, 32 or 48 Volts DC at 300 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems'...
The PWS610 Series of power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power...
The PWS610R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations...