Analytic Systems 250-300W Encapsulated, Railway Quality DC/DC Converter RWY 250H

Description
This fully encapsulated, railway quality DC/DC converter uses our field‐proven RWY 301 technology to generate the required output power. The use of the latest semiconductor technology enables lower component count than earlier generations. Comprehensive electronic protection, generous design headrooms and the use of components with established reliability ensure high MTBF. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. Cooling is by conduction via a base plate to a heat‐sinking surface. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.
Description
This fully encapsulated, railway quality DC/DC converter uses our field‐proven RWY 301 technology to generate the required output power. The use of the latest semiconductor technology enables lower component count than earlier generations. Comprehensive electronic protection, generous design headrooms and the use of components with established reliability ensure high MTBF. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. Cooling is by conduction via a base plate to a heat‐sinking surface. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
250-300W Encapsulated, Railway Quality DC/DC Converter - RWY 250H - Analytic Systems
Delta, British Columbia, Canada
250-300W Encapsulated, Railway Quality DC/DC Converter
RWY 250H
250-300W Encapsulated, Railway Quality DC/DC Converter RWY 250H
This fully encapsulated, railway quality DC/DC converter uses our field‐proven RWY 301 technology to generate the required output power. The use of the latest semiconductor technology enables lower component count than earlier generations. Comprehensive electronic protection, generous design headrooms and the use of components with established reliability ensure high MTBF. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. Cooling is by conduction via a base plate to a heat‐sinking surface. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

This fully encapsulated, railway quality DC/DC converter uses our field‐proven RWY 301 technology to generate the required output power. The use of the latest semiconductor technology enables lower component count than earlier generations. Comprehensive electronic protection, generous design headrooms and the use of components with established reliability ensure high MTBF. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. Cooling is by conduction via a base plate to a heat‐sinking surface. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 250H
Product Name 250-300W Encapsulated, Railway Quality DC/DC Converter
Type DC-DC Converter
Applications Railway
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6966-ea-bt-20060-340-triple-4u-32185 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details