Analytic Systems Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology... | |
| The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output... | |
| The FCA1500 Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA1500 features full electronic... | |
| The FCA1500R Series is a compact AC/AC Frequency Converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA1500R features full electronic... | |
| The FCA2000 Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA2000 features full electronic... | |
| The FCA2000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA2000R features full electronic... | |
| The FCA250 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA250 features full electronic protection, high efficiency and low output noise. Well... | |
| The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features... | |
| The FCA3000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA3000R features full electronic... | |
| The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic... | |
| The FCA500 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA500 features full electronic protection, high efficiency and low output noise. Well... | |
| The FCA5000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA5000R features full electronic... | |
| The FTP1500R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit deliv - ers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50,... | |
| The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. | |
| The FTT12000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or... | |
| The FTT1500R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) con - tinuous at 50,... | |
| The FTT3000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) con - tinuous at 50,... | |
| The FTT6000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) con - tinuous at 50,... | |
| The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure... |