Analytic Systems Heavy Duty DC/DC Converters, 19" Rackmount Chassis VTC1015R

Description
The model VTC1015R Rackmount Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with High quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.
Description
The model VTC1015R Rackmount Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with High quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC/DC Converters, 19
Delta, British Columbia, Canada
Heavy Duty DC/DC Converters, 19" Rackmount Chassis
VTC1015R
Heavy Duty DC/DC Converters, 19" Rackmount Chassis VTC1015R
The model VTC1015R Rackmount Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with High quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

The model VTC1015R Rackmount Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source.

All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit.

All rackmount units come standard with High quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC1015R
Product Name Heavy Duty DC/DC Converters, 19" Rackmount Chassis
Type DC-DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine & other rugged environments, Base Station Power
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psi-11000-80-4u-27618 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details