Analytic Systems 250-300W Encapsulated DC/DC Converter RWY 280H

Description
This fully encapsulated, rugged, railway quality DC/DC converter uses field‐proven technology to generate between 250 – 300W, depending on the input/output combination required. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.
Description
This fully encapsulated, rugged, railway quality DC/DC converter uses field‐proven technology to generate between 250 – 300W, depending on the input/output combination required. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
250-300W Encapsulated DC/DC Converter - RWY 280H - Analytic Systems
Delta, British Columbia, Canada
250-300W Encapsulated DC/DC Converter
RWY 280H
250-300W Encapsulated DC/DC Converter RWY 280H
This fully encapsulated, rugged, railway quality DC/DC converter uses field‐proven technology to generate between 250 – 300W, depending on the input/output combination required. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

This fully encapsulated, rugged, railway quality DC/DC converter uses field‐proven technology to generate between 250 – 300W, depending on the input/output combination required. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 280H
Product Name 250-300W Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
DIN Rail Power Supplies - 1236699 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details