Analytic Systems Heavy Duty DC/DC Converters, 19" Rackmount Chassis VTC1000R

Description
The model VTC1000R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 250V or 300 VDC power source. Other input or output voltages up to 72 volts are also available by special order. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with High quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.
Description
The model VTC1000R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 250V or 300 VDC power source. Other input or output voltages up to 72 volts are also available by special order. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with High quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC/DC Converters, 19
Delta, British Columbia, Canada
Heavy Duty DC/DC Converters, 19" Rackmount Chassis
VTC1000R
Heavy Duty DC/DC Converters, 19" Rackmount Chassis VTC1000R
The model VTC1000R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 250V or 300 VDC power source. Other input or output voltages up to 72 volts are also available by special order. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with High quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

The model VTC1000R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 250V or 300 VDC power source. Other input or output voltages up to 72 volts are also available by special order.

All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit.

All rackmount units come standard with High quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC1000R
Product Name Heavy Duty DC/DC Converters, 19" Rackmount Chassis
Type DC-DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine, Manufacturing Plants, Steel Mills
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies for Ionizing Applications -  - EXAIR
Specs
Type AC Power Source
Applications Ionizing
AC Output Voltage 115.0 to 230.0 volts
View Details
High Voltage Power Supplies - 102A-1.5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details