Analytic Systems Heavy Duty DC-DC Converters, Common Negative VTC120

Description
The VTC120 Series Voltage Converter is a variable duty cycle switching power supply with a precision linear regulator output (except for the VTC120nr-12-24). This model is common negative. This means that the input negative (ground) connection and the output negative (ground) connection are common or tied together. Applications include running 24V PLC controls or electronic equipment from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available. We are confident that you will get many years of reliable service from this Voltage Converter.
Description
The VTC120 Series Voltage Converter is a variable duty cycle switching power supply with a precision linear regulator output (except for the VTC120nr-12-24). This model is common negative. This means that the input negative (ground) connection and the output negative (ground) connection are common or tied together. Applications include running 24V PLC controls or electronic equipment from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available. We are confident that you will get many years of reliable service from this Voltage Converter.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Common Negative - VTC120 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Common Negative
VTC120
Heavy Duty DC-DC Converters, Common Negative VTC120
The VTC120 Series Voltage Converter is a variable duty cycle switching power supply with a precision linear regulator output (except for the VTC120nr-12-24). This model is common negative. This means that the input negative (ground) connection and the output negative (ground) connection are common or tied together. Applications include running 24V PLC controls or electronic equipment from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available. We are confident that you will get many years of reliable service from this Voltage Converter.

The VTC120 Series Voltage Converter is a variable duty cycle switching power supply with a precision linear regulator output (except for the VTC120nr-12-24). This model is common negative. This means that the input negative (ground) connection and the output negative (ground) connection are common or tied together.

Applications include running 24V PLC controls or electronic equipment from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available.

We are confident that you will get many years of reliable service from this Voltage Converter.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC120
Product Name Heavy Duty DC-DC Converters, Common Negative
Type DC-DC Converter
Applications Instrumentation, Telecommunications, (PLC's), Rugged Mobile Environments, Automotive / RV / Marine, Electric Utilities and Substations
Operating Temperature -20 to 40 C (-4 to 104 F)
DC Output Voltage 24.0 volts
DC Output Current 5.5 to 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / DIN Rail - tps100-gp12v-19883 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 12.0 to 15.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details