Analytic Systems 200W Encapsulated DC/DC Converter with Built-in RIA 12 Limiter Circuit RWR 212

Description
This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. It is a mature product with a track‐record in numerous applications. This unit meets the requirements of EN 50155 for electronic equipment used on rolling stock. It also meets requirements for RIA 13 and RIA 20, and has a built in voltage limiter circuit to ensure input voltage surge withstand capability to meet RIA 12 (3.5Vn for 20msec). This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to high levels of shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. It is manufactured at our plant under strict quality control. Customized versions are also available.
Description
This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. It is a mature product with a track‐record in numerous applications. This unit meets the requirements of EN 50155 for electronic equipment used on rolling stock. It also meets requirements for RIA 13 and RIA 20, and has a built in voltage limiter circuit to ensure input voltage surge withstand capability to meet RIA 12 (3.5Vn for 20msec). This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to high levels of shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. It is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
200W Encapsulated DC/DC Converter with Built-in RIA 12 Limiter Circuit - RWR 212 - Analytic Systems
Delta, British Columbia, Canada
200W Encapsulated DC/DC Converter with Built-in RIA 12 Limiter Circuit
RWR 212
200W Encapsulated DC/DC Converter with Built-in RIA 12 Limiter Circuit RWR 212
This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. It is a mature product with a track‐record in numerous applications. This unit meets the requirements of EN 50155 for electronic equipment used on rolling stock. It also meets requirements for RIA 13 and RIA 20, and has a built in voltage limiter circuit to ensure input voltage surge withstand capability to meet RIA 12 (3.5Vn for 20msec). This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to high levels of shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. It is manufactured at our plant under strict quality control. Customized versions are also available.

This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. It is a mature product with a track‐record in numerous applications. This unit meets the requirements of EN 50155 for electronic equipment used on rolling stock. It also meets requirements for RIA 13 and RIA 20, and has a built in voltage limiter circuit to ensure input voltage surge withstand capability to meet RIA 12 (3.5Vn for 20msec). This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to high levels of shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. It is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWR 212
Product Name 200W Encapsulated DC/DC Converter with Built-in RIA 12 Limiter Circuit
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-10360-30-2u-27687 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details