Analytic Systems Heavy Duty DC-DC Converters, Fully Isolated VTC120I

Description
The VTC120i Series of Isolated Voltage Converters are variable duty cycle switching power supplies with precision linear regulator outputs. They can be configured to run from a 12V, 24V or 48VDC battery system to provide input/output voltages as shown below. Applications include running 24V PLC controls from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available or to provide ground isolation between two 12 VDC or 24 VDC power systems, or between a 12 VDC and 24 VDC power system. We are confident that you will get many years of reliable service from this Voltage Converter.
Description
The VTC120i Series of Isolated Voltage Converters are variable duty cycle switching power supplies with precision linear regulator outputs. They can be configured to run from a 12V, 24V or 48VDC battery system to provide input/output voltages as shown below. Applications include running 24V PLC controls from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available or to provide ground isolation between two 12 VDC or 24 VDC power systems, or between a 12 VDC and 24 VDC power system. We are confident that you will get many years of reliable service from this Voltage Converter.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Fully Isolated - VTC120I - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Fully Isolated
VTC120I
Heavy Duty DC-DC Converters, Fully Isolated VTC120I
The VTC120i Series of Isolated Voltage Converters are variable duty cycle switching power supplies with precision linear regulator outputs. They can be configured to run from a 12V, 24V or 48VDC battery system to provide input/output voltages as shown below. Applications include running 24V PLC controls from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available or to provide ground isolation between two 12 VDC or 24 VDC power systems, or between a 12 VDC and 24 VDC power system. We are confident that you will get many years of reliable service from this Voltage Converter.

The VTC120i Series of Isolated Voltage Converters are variable duty cycle switching power supplies with precision linear regulator outputs. They can be configured to run from a 12V, 24V or 48VDC battery system to provide input/output voltages as shown below.

Applications include running 24V PLC controls from a 12 Volt battery system, or any other application requiring 24 VDC when only 12 VDC is available or to provide ground isolation between two 12 VDC or 24 VDC power systems, or between a 12 VDC and 24 VDC power system.

We are confident that you will get many years of reliable service from this Voltage Converter.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC120I
Product Name Heavy Duty DC-DC Converters, Fully Isolated
Type DC-DC Converter
Applications Instrumentation, Security/Monitoring/Alarm, (PLC's), Rugged Mobile Environments, Automotive / RV / Marine, Electric Utilities and Substations
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 2.5 to 8 amps
Unlock Full Specs
to access all available technical data