Analytic Systems 500W Encapsulated DC/DC Converter RWY 500

Description
This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 500W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heatsinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is also suitable for transportation, mining, oilrigs, military and other harsh environments. The converter is manufactured at our plant under strict quality control. Customized versions are also available.
Description
This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 500W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heatsinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is also suitable for transportation, mining, oilrigs, military and other harsh environments. The converter is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
500W Encapsulated DC/DC Converter - RWY 500 - Analytic Systems
Delta, British Columbia, Canada
500W Encapsulated DC/DC Converter
RWY 500
500W Encapsulated DC/DC Converter RWY 500
This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 500W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heatsinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is also suitable for transportation, mining, oilrigs, military and other harsh environments. The converter is manufactured at our plant under strict quality control. Customized versions are also available.

This fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 500W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heatsinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is also suitable for transportation, mining, oilrigs, military and other harsh environments. The converter is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 500
Product Name 500W Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1236650 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details