Analytic Systems Heavy Duty DC-DC Converters, Fully Isolated VTC615

Description
The model VTC615 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V, 48V or 72VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. Optional features include a Remote Control, a 19” Rack Mount version, and/or a Digital Volt Ammeter to allow monitoring of output current and output voltage.
Description
The model VTC615 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V, 48V or 72VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. Optional features include a Remote Control, a 19” Rack Mount version, and/or a Digital Volt Ammeter to allow monitoring of output current and output voltage.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Fully Isolated - VTC615 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Fully Isolated
VTC615
Heavy Duty DC-DC Converters, Fully Isolated VTC615
The model VTC615 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V, 48V or 72VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. Optional features include a Remote Control, a 19” Rack Mount version, and/or a Digital Volt Ammeter to allow monitoring of output current and output voltage.

The model VTC615 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V, 48V or 72VDC power source.

All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery.

The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit.

Optional features include a Remote Control, a 19” Rack Mount version, and/or a Digital Volt Ammeter to allow monitoring of output current and output voltage.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC615
Product Name Heavy Duty DC-DC Converters, Fully Isolated
Type DC-DC Converter
Applications Instrumentation, Military, Telecom Power Plants, Electric Utilities and Substations, Marine, Base Station Power, Solar / Alternative Power Systems
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 13.6 to 54.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / Desktop Programmable DC Power - ea-psi-9500-10dt-29606 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 500.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details