Analytic Systems Heavy Duty DC-DC Converters, Common Negative VTC605

Description
Step up a 12 VDC battery to between 13.5 and 17.0 or 24.0 and 27.5 VDC in 0.5 VDC increments (via 3 position DIP switch), or stabilize a 12 or 24 VDC power system. Safety features include reverse input protection, low input voltage alarm, low output voltage alarm, over temperature shutdown and alarm, a dry contact alarm relay output and output overvoltage crowbar. If the input voltage exceeds the regulated output voltage, the unit simply passes the voltage through with full LC filtering and a single schottky diode drop (0.5 VDC or less). Optional features include remote panel monitoring with On/Off control. Applications include temporarily brightening 12 volt headlights or work lights, increasing voltage into an automotive or marine ignition system for hotter spark and/or prevention of failures due to voltage drop during engine start, stabilizing 12V and 24 VDC power systems in marine, automotive or aeronautical environments and more.
Description
Step up a 12 VDC battery to between 13.5 and 17.0 or 24.0 and 27.5 VDC in 0.5 VDC increments (via 3 position DIP switch), or stabilize a 12 or 24 VDC power system. Safety features include reverse input protection, low input voltage alarm, low output voltage alarm, over temperature shutdown and alarm, a dry contact alarm relay output and output overvoltage crowbar. If the input voltage exceeds the regulated output voltage, the unit simply passes the voltage through with full LC filtering and a single schottky diode drop (0.5 VDC or less). Optional features include remote panel monitoring with On/Off control. Applications include temporarily brightening 12 volt headlights or work lights, increasing voltage into an automotive or marine ignition system for hotter spark and/or prevention of failures due to voltage drop during engine start, stabilizing 12V and 24 VDC power systems in marine, automotive or aeronautical environments and more.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Common Negative - VTC605 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Common Negative
VTC605
Heavy Duty DC-DC Converters, Common Negative VTC605
Step up a 12 VDC battery to between 13.5 and 17.0 or 24.0 and 27.5 VDC in 0.5 VDC increments (via 3 position DIP switch), or stabilize a 12 or 24 VDC power system. Safety features include reverse input protection, low input voltage alarm, low output voltage alarm, over temperature shutdown and alarm, a dry contact alarm relay output and output overvoltage crowbar. If the input voltage exceeds the regulated output voltage, the unit simply passes the voltage through with full LC filtering and a single schottky diode drop (0.5 VDC or less). Optional features include remote panel monitoring with On/Off control. Applications include temporarily brightening 12 volt headlights or work lights, increasing voltage into an automotive or marine ignition system for hotter spark and/or prevention of failures due to voltage drop during engine start, stabilizing 12V and 24 VDC power systems in marine, automotive or aeronautical environments and more.

Step up a 12 VDC battery to between 13.5 and 17.0 or 24.0 and 27.5 VDC in 0.5 VDC increments (via 3 position DIP switch), or stabilize a 12 or 24 VDC power system.

Safety features include reverse input protection, low input voltage alarm, low output voltage alarm, over temperature shutdown and alarm, a dry contact alarm relay output and output overvoltage crowbar. If the input voltage exceeds the regulated output voltage, the unit simply passes the voltage through with full LC filtering and a single schottky diode drop (0.5 VDC or less). Optional features include remote panel monitoring with On/Off control.

Applications include temporarily brightening 12 volt headlights or work lights, increasing voltage into an automotive or marine ignition system for hotter spark and/or prevention of failures due to voltage drop during engine start, stabilizing 12V and 24 VDC power systems in marine, automotive or aeronautical environments and more.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC605
Product Name Heavy Duty DC-DC Converters, Common Negative
Type DC-DC Converter
Applications Instrumentation, Telecommunications, Marine, Mobile Offices (TV and Radio Vans), Automotive / RV, Electric Utilities and Substations
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 24.0 volts
DC Output Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details