Analytic Systems Heavy Duty DC/DC Converters, 19" Rackmount Chassis VTC610R

Description
The model VTC610R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250 VDC power source. Other input or output voltages from 65 to 360 volts are also available by special order. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. A battery back-up option is also available.
Description
The model VTC610R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250 VDC power source. Other input or output voltages from 65 to 360 volts are also available by special order. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. A battery back-up option is also available.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC/DC Converters, 19
Delta, British Columbia, Canada
Heavy Duty DC/DC Converters, 19" Rackmount Chassis
VTC610R
Heavy Duty DC/DC Converters, 19" Rackmount Chassis VTC610R
The model VTC610R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250 VDC power source. Other input or output voltages from 65 to 360 volts are also available by special order. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. A battery back-up option is also available.

The model VTC610R Rackmount Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250 VDC power source. Other input or output voltages from 65 to 360 volts are also available by special order.

All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery.

The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit.

All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. A battery back-up option is also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC610R
Product Name Heavy Duty DC/DC Converters, 19" Rackmount Chassis
Type DC-DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine, Manufacturing Plants, Steel Mills
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details